Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203029338E3

Description
3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 38.6Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 38.6Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203029338E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203029338E3-ND
Aluminum Electrolytic Capacitors MAL203029338E3-ND
3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 38.6Ohm @ 100Hz 3000 Hrs @ 85°C

3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 38.6Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203029338E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203029338E3
Capacitors - Aluminum Electrolytic Capacitors MAL203029338E3
CAP ALUM 3.3UF 100V AXIAL

CAP ALUM 3.3UF 100V AXIAL

Supplier's Site
Capacitor,3.3Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0221
Capacitor,3.3Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0221
Capacitor,3.3uF,100V DC,10-% Tol,50+% Tol

Capacitor,3.3uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203029338E3-ND MAL203029338E3 97C0221
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,3.3Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details