15µF 350V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 15UF 350V AXIAL
15 350V 12,5x30mm 85 15000h
CAP ALUM 15UF 350V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL204225159E3-ND | MAL204225159E3 | 97C1011 | MAL204225159E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 15 350V 12,5X30Mm 85 15000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |