100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 35V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminium Electrolytic Capacitor, 030 AS Series, 100 - F, +50%, -10%, 25 V, 8 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 25V AXIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203036101E3TB-ND | 24857228 | 98K6627 | MAL203036101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Aluminium Electrolytic Capacitor, 030 As Series, 100 F, +50%, -10%, 25 V, 8 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF |