Aluminium Capacitors Axial 150uF 63V 20%
Vishay MAL202138151E3 Capacitor
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C
150uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 850mR ESR Product overview: MAL202138151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138151E3 can be used for catalog matching and distributor lookup.
CAP ALUM 150UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 63V, CAPACITANCE TOLERANCE 20%, AXIAL LEADED, LIFETIME @ TEMPERATURE 2000 HOURS @ 85C, RIPPLE CURRENT 320MA. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 63V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP, 150UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803323 | 2803322 | 4075PHCT-ND | 58-MAL202138151E3 | MAL202138151E3 | 55529458 | 95C1178 | 64AJ4518 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 150uF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 150Uf, 63V, 20%, Axial; Capacitance Vishay | Cap, 150Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |