Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202145103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202145103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202145103E3-ND
Aluminum Electrolytic Capacitors 56-MAL202145103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 8000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
10000 16V 21X38Mm 85 8000H Vishay - 97C0159 - Newark, An Avnet Company
Chicago, IL, United States
10000 16V 21X38Mm 85 8000H Vishay
97C0159
10000 16V 21X38Mm 85 8000H Vishay 97C0159
10000 16V 21x38mm 85 8000h

10000 16V 21x38mm 85 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202145103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202145103E3
Capacitors - Aluminum Electrolytic Capacitors MAL202145103E3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202145103E3-ND 97C0159 MAL202145103E3
Product Name Aluminum Electrolytic Capacitors 10000 16V 21X38Mm 85 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details