Vishay Precision Group Automotive 22uF 100V 5.8 Ohm Capacitor MAL202190551E3

Description
Cap Aluminum Lytic 22uF 100V 20% (8 X 11mm) Axial 5.8 Ohm 95mA 2500h 85°C Automotive T/R Product overview: MAL202190551E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V, 5.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, 5.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190551E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 100V 20% (8 X 11mm) Axial 5.8 Ohm 95mA 2500h 85°C Automotive T/R Product overview: MAL202190551E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V, 5.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, 5.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190551E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 22uF 100V 5.8 Ohm Capacitor
58-MAL202190551E3
Automotive 22uF 100V 5.8 Ohm Capacitor 58-MAL202190551E3
Cap Aluminum Lytic 22uF 100V 20% (8 X 11mm) Axial 5.8 Ohm 95mA 2500h 85°C Automotive T/R Product overview: MAL202190551E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V, 5.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, 5.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190551E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 100V 20% (8 X 11mm) Axial 5.8 Ohm 95mA 2500h 85°C Automotive T/R Product overview: MAL202190551E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V, 5.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, 5.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190551E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190551E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190551E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190551E3TR-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190551E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190551E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202190551E3CT-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Cap, 22Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay
69AH0803
Cap, 22Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay 69AH0803
CAP, 22UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 22UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190551E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190551E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190551E3
CAP ALUM 22UF 20% 100V AXIAL

CAP ALUM 22UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202190551E3 56-MAL202190551E3TR-ND 69AH0803 MAL202190551E3
Product Name Automotive 22uF 100V 5.8 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 22Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details