Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203638688E3

Description
6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203638688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203638688E3-ND
Aluminum Electrolytic Capacitors MAL203638688E3-ND
6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203638688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203638688E3
Capacitors - Aluminum Electrolytic Capacitors MAL203638688E3
CAP ALUM 6.8UF 20% 63V RADIAL

CAP ALUM 6.8UF 20% 63V RADIAL

Supplier's Site
Capacitor,6.8Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C0335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C0335
Capacitor,6.8Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C0335
Capacitor,6.8uF,63VD C,20-% Tol,20+% Tol

Capacitor,6.8uF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203638688E3-ND MAL203638688E3 97C0335
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,6.8Uf,63Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C681T200AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details