Vishay Intertechnology, Inc. 10uF 25V 50mA Capacitor MAL203026109E3

Description
10uF 25V Al Electrolytic Cap, Axial, 22.3R ESR, 50mA, 85C Product overview: MAL203026109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203026109E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10uF 25V Al Electrolytic Cap, Axial, 22.3R ESR, 50mA, 85C Product overview: MAL203026109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203026109E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay aluminum electrolytic capacitor, part number 82X7216, features a rated capacitance of 10 µF and a voltage rating of 25 V. It has a capacitance tolerance of -10% to +50% and is designed with axial leads in a cylindrical aluminum case, insulated with a blue sleeve. This capacitor is suitable for various applications including general purpose, industrial, automotive, and telecommunications. It is capable of withstanding a useful life of 2000 hours at 85 °C and has a shelf life of 500 hours at 85 °C without voltage applied. The capacitor is RoHS compliant and is available in standard dimensions, making it suitable for boards with restricted mounting height. The product is marked with essential information including rated capacitance, tolerance, rated voltage, and manufacturer details.

Datasheet Summary
Powered by GS/AI

The Vishay aluminum electrolytic capacitor, part number 82X7216, features a rated capacitance of 10 µF and a voltage rating of 25 V. It has a capacitance tolerance of -10% to +50% and is designed with axial leads in a cylindrical aluminum case, insulated with a blue sleeve. This capacitor is suitable for various applications including general purpose, industrial, automotive, and telecommunications. It is capable of withstanding a useful life of 2000 hours at 85 °C and has a shelf life of 500 hours at 85 °C without voltage applied. The capacitor is RoHS compliant and is available in standard dimensions, making it suitable for boards with restricted mounting height. The product is marked with essential information including rated capacitance, tolerance, rated voltage, and manufacturer details.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 25V 50mA Capacitor
58-MAL203026109E3
10uF 25V 50mA Capacitor 58-MAL203026109E3
10uF 25V Al Electrolytic Cap, Axial, 22.3R ESR, 50mA, 85C Product overview: MAL203026109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203026109E3 can be used for catalog matching and distributor lookup.

10uF 25V Al Electrolytic Cap, Axial, 22.3R ESR, 50mA, 85C Product overview: MAL203026109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203026109E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203026109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203026109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203026109E3CT-ND
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 22.3Ohm @ 100Hz 2000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Axial, Can 22.3Ohm @ 100Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203026109E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203026109E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL203026109E3TR-ND
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 22.3Ohm @ 100Hz 2000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Axial, Can 22.3Ohm @ 100Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL203026109E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL203026109E3
Aluminum Electrolytic Capacitors MAL203026109E3
CAP ALUM 10UF 25V AXIAL

CAP ALUM 10UF 25V AXIAL

Supplier's Site Datasheet
Capacitance Vishay - 82X7216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
82X7216
Capacitance Vishay 82X7216
Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:4.5mm RoHS Compliant: Yes

Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitance Vishay - 97C0202 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
97C0202
Capacitance Vishay 97C0202
Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:4.5mm RoHS Compliant: Yes

Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203026109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203026109E3
Capacitors - Aluminum Electrolytic Capacitors MAL203026109E3
CAP ALUM 10UF 25V AXIAL

CAP ALUM 10UF 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL203026109E3 56-MAL203026109E3CT-ND MAL203026109E3 82X7216 MAL203026109E3
Product Name 10uF 25V 50mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Through Hole PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details