Vishay Intertechnology, Inc. Automotive 100uF 100V 1.3 Ohm Capacitor MAL202190531E3

Description
Cap Aluminum Lytic 100uF 100V 20% (10 X 25mm) Axial 1.3 Ohm 300mA 2500h 85°C Automotive T/R Product overview: MAL202190531E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190531E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 100V 20% (10 X 25mm) Axial 1.3 Ohm 300mA 2500h 85°C Automotive T/R Product overview: MAL202190531E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190531E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100uF 100V 1.3 Ohm Capacitor
58-MAL202190531E3
Automotive 100uF 100V 1.3 Ohm Capacitor 58-MAL202190531E3
Cap Aluminum Lytic 100uF 100V 20% (10 X 25mm) Axial 1.3 Ohm 300mA 2500h 85°C Automotive T/R Product overview: MAL202190531E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190531E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 100V 20% (10 X 25mm) Axial 1.3 Ohm 300mA 2500h 85°C Automotive T/R Product overview: MAL202190531E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190531E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190531E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190531E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190531E3TR-ND
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C

100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190531E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190531E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202190531E3CT-ND
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C

100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C0183 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C0183
Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C0183
Capacitor,100uF,100V DC,20-% Tol,20+% Tol

Capacitor,100uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202190531E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190531E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190531E3
CAP ALUM 100UF 20% 100V AXIAL

CAP ALUM 100UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202190531E3 56-MAL202190531E3TR-ND 97C0183 MAL202190531E3
Product Name Automotive 100uF 100V 1.3 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details