220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 2500 Hrs @ 85°C
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 2500 Hrs @ 85°C
Aluminium Capacitors Axial 220uF 40V 20%
Aluminium Capacitors Axial 220uF 40V 20%
Vishay MAL202127221E3 Capacitor
Cap Aluminum Lytic 220uF 40V 20% (10 X 18mm) Axial 0.8 Ohm 330mA 2500h 85°C Automotive T/R Product overview: MAL202127221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127221E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 40V AXIAL
CAP, 220µF, 40V, 20%; Capacitance:220µF; Voltage Rating:40V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:10mm; Lead Spacing:-; Height:18mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAPACITOR, AXIAL, ELECTROLYTIC, 220UF, 40V, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202127221E3CT-ND | 2803285P | 2803285 | 58-MAL202127221E3 | MAL202127221E3 | 14AC4364 | 105050106 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 220uF 40V 0.8 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Μf, 40V, 20%; Capacitance Vishay | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 2.20E8 microF | 220 microF | 220 microF | 220 microF |