Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203033689E3

Description
68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203033689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203033689E3-ND
Aluminum Electrolytic Capacitors MAL203033689E3-ND
68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C

68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay - 97C0227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
97C0227
Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay 97C0227
Capacitor,68uF,6.3VD C,10-% Tol,50+% Tol

Capacitor,68uF,6.3VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203033689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203033689E3
Capacitors - Aluminum Electrolytic Capacitors MAL203033689E3
CAP ALUM 68UF 6.3V AXIAL

CAP ALUM 68UF 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203033689E3-ND 97C0227 MAL203033689E3
Product Name Aluminum Electrolytic Capacitors Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details