Vishay Precision Group Aluminum Electrolytic Capacitors MAL203135221E3

Description
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203135221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203135221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203135221E3CT-ND
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203135221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203135221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203135221E3TB-ND
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1085232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1085232
Aluminium Capacitors 1085232
031 ASM Al Electrolytic Cap,16V,220uF

031 ASM Al Electrolytic Cap,16V,220uF

Supplier's Site
Aluminium Capacitors - 1728035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728035
Aluminium Capacitors 1728035
031 ASM Al Electrolytic Cap,16V,220uF

031 ASM Al Electrolytic Cap,16V,220uF

Supplier's Site
Aluminium Electrolytic Capacitor, 031 As Series, 220 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay - 98K6645 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 031 As Series, 220 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay
98K6645
Aluminium Electrolytic Capacitor, 031 As Series, 220 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay 98K6645
Aluminium Electrolytic Capacitor, 031 AS Series, 220 - F, +50%, -10%, 16 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 031 AS Series, 220 - F, +50%, -10%, 16 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24857160 - Radwell International
Willingboro, NJ, United States
Capacitor
24857160
Capacitor 24857160
CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 220UF, 16V, 8X18MM, CAP. TOLERANCE -10% / +50%, 3000 HOURS @ 85C, 031 AS SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 220UF, 16V, 8X18MM, CAP. TOLERANCE -10% / +50%, 3000 HOURS @ 85C, 031 AS SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203135221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203135221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203135221E3
CAP ALUM 220UF 16V AXIAL

CAP ALUM 220UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL203135221E3CT-ND 1085232 98K6645 24857160 MAL203135221E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, 031 As Series, 220 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers