Vishay Intertechnology, Inc. Automotive 150uF 40V 1.1 Ohm Capacitor MAL202137151E3

Description
Cap Aluminum Lytic 150uF 40V 20% (8 X 18mm) Axial 1.1 Ohm 250mA 2500h 85°C Automotive Ammo Product overview: MAL202137151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 40V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 40V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137151E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 40V 20% (8 X 18mm) Axial 1.1 Ohm 250mA 2500h 85°C Automotive Ammo Product overview: MAL202137151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 40V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 40V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137151E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 150uF 40V 1.1 Ohm Capacitor
58-MAL202137151E3
Automotive 150uF 40V 1.1 Ohm Capacitor 58-MAL202137151E3
Cap Aluminum Lytic 150uF 40V 20% (8 X 18mm) Axial 1.1 Ohm 250mA 2500h 85°C Automotive Ammo Product overview: MAL202137151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 40V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 40V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137151E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 40V 20% (8 X 18mm) Axial 1.1 Ohm 250mA 2500h 85°C Automotive Ammo Product overview: MAL202137151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 40V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 40V, 1.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137151E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4050PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4050PHTB-ND
Aluminum Electrolytic Capacitors 4050PHTB-ND
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 2500 Hrs @ 85°C

150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4050PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4050PHCT-ND
Aluminum Electrolytic Capacitors 4050PHCT-ND
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 2500 Hrs @ 85°C

150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial; Capacitance Vishay - 97C7968 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial; Capacitance Vishay
97C7968
Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial; Capacitance Vishay 97C7968
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 40V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.1ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 40V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.1ohmRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7803 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay
27X7803
Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay 27X7803
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:150µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:150µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202137151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202137151E3
Capacitors - Aluminum Electrolytic Capacitors MAL202137151E3
CAP ALUM 150UF 20% 40V AXIAL

CAP ALUM 150UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202137151E3 4050PHTB-ND 97C7968 27X7803 MAL202137151E3
Product Name Automotive 150uF 40V 1.1 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 150Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details