220µF 100V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 8000 Hrs @ 85°C
220uF 100V 20% Aluminum Electrolytic Capacitor, Axial, 610mR ESR Product overview: MAL202119221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119221E3 can be used for catalog matching and distributor lookup.
021ASM min axial Al elect cap,220uF 100V
021ASM min axial Al elect cap,220uF 100V
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 100V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 220 - F, - 20%, 100 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 220UF 20% 100V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 220 UF, 100 VDC, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4098PHBK-ND | 58-MAL202119221E3 | 3245391 | 3245391P | 14M6657 | 98K6603 | MAL202119221E3 | 45350172 |
| Product Name | Aluminum Electrolytic Capacitors | 220uF 100V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 220Uf, 100V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 220 F, 20%, 100 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |