1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 159mOhm 8000 Hrs @ 85°C
Alum Lytic Cap 1.5mF 40V 20% Axial 15x30mm 1.12A 85C Product overview: MAL202117152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.12A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, 1.12A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117152E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor Axial 1500uF 40V 20%
Vishay MAL202117152E3 Capacitor
Aluminium Electrolytic Capacitor, 021 ASM Series, 1500 - F, - 20%, 40 V, 15 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 1500UF 20% 40V AXIAL
ALUMINIUM ELECTROLYTIC CAPACITOR, 021 ASM SERIES, 1500 - F, - 20%, 40 V, 15 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4057PHBK-ND | 58-MAL202117152E3 | 2803263 | 2803262 | 98K6591 | MAL202117152E3 | 55529290 |
| Product Name | Aluminum Electrolytic Capacitors | 40V 1.12A Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 021 Asm Series, 1500 F, 20%, 40 V, 15 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |