Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203026479E3

Description
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203026479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203026479E3-ND
Aluminum Electrolytic Capacitors MAL203026479E3-ND
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,47Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C0204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C0204
Capacitor,47Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C0204
Capacitor,47uF,25VDC ,10-% Tol,50+% Tol

Capacitor,47uF,25VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203026479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203026479E3
Capacitors - Aluminum Electrolytic Capacitors MAL203026479E3
CAP ALUM 47UF 25V AXIAL

CAP ALUM 47UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203026479E3-ND 97C0204 MAL203026479E3
Product Name Aluminum Electrolytic Capacitors Capacitor,47Uf,25Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details