Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202116682E3

Description
6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4045PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4045PHBK-ND
Aluminum Electrolytic Capacitors 4045PHBK-ND
6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C

6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
6800uF 25V Capacitor
58-MAL202116682E3
6800uF 25V Capacitor 58-MAL202116682E3
6800uF 25V 20% Aluminum Electrolytic Capacitor, Axial, 64mR ESR Product overview: MAL202116682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116682E3 can be used for catalog matching and distributor lookup.

6800uF 25V 20% Aluminum Electrolytic Capacitor, Axial, 64mR ESR Product overview: MAL202116682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116682E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803260
Aluminium Capacitors 2803260
Vishay MAL202116682E3 Capacitor

Vishay MAL202116682E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803261
Aluminium Capacitors 2803261
Aluminium Capacitor Axial 6800uF 25V 20%

Aluminium Capacitor Axial 6800uF 25V 20%

Supplier's Site
Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1143 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Axial; Capacitance Vishay
95C1143
Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Axial; Capacitance Vishay 95C1143
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, 20%, AXIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, 20%, AXIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202116682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202116682E3
Capacitors - Aluminum Electrolytic Capacitors MAL202116682E3
CAP ALUM 6800UF 20% 25V AXIAL

CAP ALUM 6800UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4045PHBK-ND 58-MAL202116682E3 2803260 2803261 95C1143 MAL202116682E3
Product Name Aluminum Electrolytic Capacitors 6800uF 25V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details