Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202125151E3

Description
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202125151E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202125151E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202125151E3TR-ND
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2500 Hrs @ 85°C

150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202125151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202125151E3
Capacitors - Aluminum Electrolytic Capacitors MAL202125151E3
CAP ALUM 150UF 20% 16V AXIAL

CAP ALUM 150UF 20% 16V AXIAL

Supplier's Site
Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C0095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C0095
Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C0095
Capacitor,150uF,16VD C,20-% Tol,20+% Tol

Capacitor,150uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202125151E3TR-ND MAL202125151E3 97C0095
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713278 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details