Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204211101E3

Description
100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204211101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204211101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204211101E3TB-ND
100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C

100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204211101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204211101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204211101E3CT-ND
100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C

100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 160V, Axial; Capacitance Vishay - 98K6699 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 160V, Axial; Capacitance Vishay
98K6699
Aluminum Electrolytic Capacitor, 100Uf, 160V, Axial; Capacitance Vishay 98K6699
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 160V, AXIAL; Capacitance:100µF; Voltage(DC):160V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 160V, AXIAL; Capacitance:100µF; Voltage(DC):160V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204211101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204211101E3
Capacitors - Aluminum Electrolytic Capacitors MAL204211101E3
CAP ALUM 100UF 160V AXIAL

CAP ALUM 100UF 160V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL204211101E3TB-ND 98K6699 MAL204211101E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 160V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details