Manufacturer: Vishay
Win Source Part Number: 1065659-MAL203690113
Packaging: AMMO PACKAGE
Voltage Rating: 50V
Applications: Automotive
Height - Seated (Max): 0.472" (12.00mm)
Mounting: Through Hole
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 700 mOhm
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 250mA @ 100Hz
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Cap Aluminum Lytic 100uF 50V 20% (8.2 X 11mm) Radial 5mm 250mA 3000h 85°C Automotive Ammo Product overview: MAL203690113E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 50V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 50V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203690113E3 can be used for catalog matching and distributor lookup.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
CAP ALUM 100UF 20% 50V RADIAL
Capacitor,100uF,50VD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1065659-MAL203690113E3 | 58-MAL203690113E3 | 56-MAL203690113E3CT-ND | MAL203690113E3 | 97C0416 |
| Product Name | Aluminum Capacitors - MAL203690113E3 | Automotive 100uF 50V 250mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,100Uf,50Vdc,20-% Tol,20+% Tol Vishay |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | ||
| WVAC | 50 volts |