Vishay Intertechnology, Inc. Aluminium Capacitors MAL202133471E3

Description
Aluminium Capacitor Axial 470uF 6.3V 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Axial 470uF 6.3V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803308
Aluminium Capacitors 2803308
Aluminium Capacitor Axial 470uF 6.3V 20%

Aluminium Capacitor Axial 470uF 6.3V 20%

Supplier's Site
Aluminium Capacitors - 2803307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803307
Aluminium Capacitors 2803307
Vishay MAL202133471E3 Capacitor

Vishay MAL202133471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4000PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4000PHTB-ND
Aluminum Electrolytic Capacitors 4000PHTB-ND
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4000PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4000PHCT-ND
Aluminum Electrolytic Capacitors 4000PHCT-ND
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
470uF 6.3V Capacitor
58-MAL202133471E3
470uF 6.3V Capacitor 58-MAL202133471E3
470uF 6.3V Aluminum Electrolytic Capacitor, Axial, 850mR ESR Product overview: MAL202133471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202133471E3 can be used for catalog matching and distributor lookup.

470uF 6.3V Aluminum Electrolytic Capacitor, Axial, 850mR ESR Product overview: MAL202133471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202133471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Μf, 6.3V, 20% Rohs Compliant Vishay - 33AC0723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20% Rohs Compliant Vishay
33AC0723
Cap, 470Μf, 6.3V, 20% Rohs Compliant Vishay 33AC0723
CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202133471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202133471E3
Capacitors - Aluminum Electrolytic Capacitors MAL202133471E3
CAP ALUM 470UF 20% 6.3V AXIAL

CAP ALUM 470UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803308 2803307 4000PHTB-ND 58-MAL202133471E3 33AC0723 MAL202133471E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 470uF 6.3V Capacitor Cap, 470Μf, 6.3V, 20% Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers