Vishay Intertechnology, Inc. 15uF 63V Capacitor MAL202138159E3

Description
15uF 63V 20% Axial Al Electrolytic Cap, 8.5R ESR Product overview: MAL202138159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138159E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 63V 20% Axial Al Electrolytic Cap, 8.5R ESR Product overview: MAL202138159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138159E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15uF 63V Capacitor
58-MAL202138159E3
15uF 63V Capacitor 58-MAL202138159E3
15uF 63V 20% Axial Al Electrolytic Cap, 8.5R ESR Product overview: MAL202138159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138159E3 can be used for catalog matching and distributor lookup.

15uF 63V 20% Axial Al Electrolytic Cap, 8.5R ESR Product overview: MAL202138159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138159E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4067PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4067PHTB-ND
Aluminum Electrolytic Capacitors 4067PHTB-ND
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C

15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4067PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4067PHCT-ND
Aluminum Electrolytic Capacitors 4067PHCT-ND
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C

15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial; Capacitance Vishay - 95C1179 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial; Capacitance Vishay
95C1179
Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial; Capacitance Vishay 95C1179
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 63V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:8.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 63V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:8.5ohm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7810 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay
27X7810
Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay 27X7810
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:15µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:15µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202138159E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202138159E3
Capacitors - Aluminum Electrolytic Capacitors MAL202138159E3
CAP ALUM 15UF 20% 63V AXIAL

CAP ALUM 15UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202138159E3 4067PHTB-ND 95C1179 MAL202138159E3
Product Name 15uF 63V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15Uf, 63V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details