The Aluminium Electrolytic Capacitor, 021 ASM Series, has a rated capacitance of 2200 µF with a tolerance of ±20% and a rated voltage of 16 V. It features an axial leaded design with a case size of 12.5 mm. This capacitor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for general-purpose applications, including industrial, automotive, and audio-video uses, and is designed for coupling, decoupling, smoothing, filtering, and buffering tasks. The capacitor offers a long useful life, rated between 2500 hours to 8000 hours at 85 °C, and is capable of withstanding a temperature range from -40 °C to +85 °C. The product is also designed to be charge and discharge proof, making it reliable for various electronic applications.
2.2mF 16V 20% Aluminum Electrolytic Cap, Axial, 150mR ESR, 1.04A Ripple Product overview: MAL202115222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1.04A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 1.04A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115222E3 can be used for catalog matching and distributor lookup.
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 150mOhm 8000 Hrs @ 85°C
021 ASM Al Electrolytic Cap,16V,2200uF
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF 16V, 20%, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 16V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 2200 - F, - 20%, 16 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202115222E3 | 4026PHBK-ND | 1084891 | 37156360 | MAL202115222E3 | 18C4447 | 98K6581 |
| Product Name | 16V 1.04A Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 F, 20%, 16 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |