Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204226109E3

Description
10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204226109E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204226109E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204226109E3TB-ND
10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C

10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204226109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204226109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204226109E3CT-ND
10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C

10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204226109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204226109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204226109E3
CAP ALUM 10UF 400V AXIAL

CAP ALUM 10UF 400V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf 400V +50%, -10%, Axial; Capacitance Vishay - 98K6708 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 400V +50%, -10%, Axial; Capacitance Vishay
98K6708
Aluminum Electrolytic Capacitor 10Uf 400V +50%, -10%, Axial; Capacitance Vishay 98K6708
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 400V +50%, -10%, AXIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; ESR:7.5ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 400V +50%, -10%, AXIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; ESR:7.5ohmRoHS Compliant: Yes

Supplier's Site
Capacitor - 31363688 - Radwell International
Willingboro, NJ, United States
Capacitor
31363688
Capacitor 31363688
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 400V +50%, -10%, AXIAL; CAPACITANCE:10¦F; VOLTAGE RATING:400V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 400V +50%, -10%, AXIAL; CAPACITANCE:10¦F; VOLTAGE RATING:400V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL204226109E3TB-ND MAL204226109E3 98K6708 31363688
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf 400V +50%, -10%, Axial; Capacitance Vishay Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details