Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203029108E3

Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203029108E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203029108E3-ND
Aluminum Electrolytic Capacitors MAL203029108E3-ND
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0218
Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0218
Capacitor,1uF,100VDC ,10-% Tol,50+% Tol

Capacitor,1uF,100VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203029108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203029108E3
Capacitors - Aluminum Electrolytic Capacitors MAL203029108E3
CAP ALUM 1UF 100V AXIAL

CAP ALUM 1UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203029108E3-ND 97C0218 MAL203029108E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1Uf,100Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details