470µF 40V Aluminum Electrolytic Capacitors Axial, Can 404mOhm 8000 Hrs @ 85°C
Vishay MAL202117471E3 Capacitor
CAP ALUM 470UF 20% 40V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 40VDC, 10X30 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 470 - F, - 20%, 40 V, 10 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 40V AXIAL
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4054PHBK-ND | 1084970 | MAL202117471E3 | 45350164 | 14M6653 | 98K6594 | 886-MAL202117471E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 40 V, 10 Mm, Axial Leaded Rohs Compliant Vishay | CAP ALUM 470UF 20% 40V AXIAL |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |