Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203027109E3

Description
10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203027109E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203027109E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203027109E3TB-ND
10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C

10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203027109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203027109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203027109E3CT-ND
10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C

10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203027109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203027109E3
Capacitors - Aluminum Electrolytic Capacitors MAL203027109E3
CAP ALUM 10UF 40V AXIAL

CAP ALUM 10UF 40V AXIAL

Supplier's Site
Capacitor,10Uf,40Vdc,10-% Tol,50+% Tol Vishay - 97C0205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,40Vdc,10-% Tol,50+% Tol Vishay
97C0205
Capacitor,10Uf,40Vdc,10-% Tol,50+% Tol Vishay 97C0205
Capacitor,10uF,40VDC ,10-% Tol,50+% Tol

Capacitor,10uF,40VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203027109E3TB-ND MAL203027109E3 97C0205
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,40Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details