Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202126101E3

Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202126101E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126101E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202126101E3TR-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 2500 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202126101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202126101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202126101E3CT-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 2500 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 100uF 25V 2.3 Ohm Capacitor
58-MAL202126101E3
Automotive 100uF 25V 2.3 Ohm Capacitor 58-MAL202126101E3
Cap Aluminum Lytic 100uF 25V 20% (6 X 10mm) Axial 2.3 Ohm 150mA 2500h 85°C Automotive T/R Product overview: MAL202126101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 25V, 2.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 25V 20% (6 X 10mm) Axial 2.3 Ohm 150mA 2500h 85°C Automotive T/R Product overview: MAL202126101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 25V, 2.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2806665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806665
Aluminium Capacitors 2806665
Aluminium Capacitors Axial 100uF 25V 20%

Aluminium Capacitors Axial 100uF 25V 20%

Supplier's Site
Aluminium Capacitors - 2806666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806666P
Aluminium Capacitors 2806666P
Aluminium Capacitors Axial 100uF 25V 20%

Aluminium Capacitors Axial 100uF 25V 20%

Supplier's Site
Aluminium Capacitors - 2806666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806666
Aluminium Capacitors 2806666
Vishay MAL202126101E3 Capacitor

Vishay MAL202126101E3 Capacitor

Supplier's Site
Cap, 100Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay
69AH0780
Cap, 100Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay 69AH0780
CAP, 100UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 100UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202126101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202126101E3
Capacitors - Aluminum Electrolytic Capacitors MAL202126101E3
CAP ALUM 100UF 20% 25V AXIAL

CAP ALUM 100UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202126101E3TR-ND 58-MAL202126101E3 2806665 2806666 69AH0780 MAL202126101E3
Product Name Aluminum Electrolytic Capacitors Automotive 100uF 25V 2.3 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Cap, 100Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers