Cap Aluminum Lytic 100uF 63V 20% (8 X 18mm) Axial 1.3 Ohm 250mA 2500h 85°C Automotive T/R Product overview: MAL202128101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 1.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128101E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Axial 100uF 63V 20%
Vishay MAL202128101E3 Capacitor
Aluminium Capacitors Axial 100uF 63V 20%
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 2500 Hrs @ 85°C
CAP ALUM 100UF 20% 63V AXIAL
Capacitor,100uF,63VD
CAP, 100UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202128101E3 | 2803293P | 2803293 | 56-MAL202128101E3CT-ND | MAL202128101E3 | 97C0124 | 64AJ4516 |
| Product Name | Automotive 100uF 63V 1.3 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Vishay | Cap, 100Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF |