Cap Aluminum Lytic 22uF 100V 20% (8 X 11mm) Axial 5.8 Ohm 95mA 2500h 85°C Automotive Ammo Product overview: MAL202190552E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V, 5.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, 5.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190552E3 can be used for catalog matching and distributor lookup.
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm 2500 Hrs @ 85°C
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm 2500 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:5.8ohmRoHS Compliant: Yes
CAP ALUM 22UF 20% 100V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202190552E3 | 4090PHTB-ND | 14M8270 | MAL202190552E3 |
| Product Name | Automotive 22uF 100V 5.8 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |