47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C
47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C
030 ASM Al Electrolytic Cap,10V,47uF
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF 10V, 20%, 5X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 10V AXIAL
Aluminium Electrolytic Capacitor, 030 AS Series, 47 - F, +50%, -10%, 10 V, 5 mm, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203034479E3TB-ND | 1085153 | 24857236 | MAL203034479E3 | 98K6622 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 030 As Series, 47 F, +50%, -10%, 10 V, 5 Mm, Axial Leaded Rohs Compliant Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |