CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 100 V, 100 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MAL202190532E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 100 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 100 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190532E3 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ High Frequency: 165 mA @ 100 kHz
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm 2500 Hrs @ 85°C
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm 2500 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 100V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 100V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HOURS @ 85°C, THROUGH HOLE, 10MM X 25MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202190532E3 | 4095PHCT-ND | 95C1199 | MAL202190532E3 | 55529542 | |
| Product Name | Through-Hole 100 V 100 uF Capacitor | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 100Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 0.2200 microF | 100 microF | 100 microF | 100 microF | 100 microF |