Vishay Intertechnology, Inc. Automotive 470uF 40V 0.37 Ohm Capacitor MAL202190514E3

Description
Cap Aluminum Lytic 470uF 40V 20% (10 X 25mm) Axial 0.37 Ohm 520mA 2500h 85°C Automotive T/R Product overview: MAL202190514E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190514E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 40V 20% (10 X 25mm) Axial 0.37 Ohm 520mA 2500h 85°C Automotive T/R Product overview: MAL202190514E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190514E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 470uF 40V 0.37 Ohm Capacitor
58-MAL202190514E3
Automotive 470uF 40V 0.37 Ohm Capacitor 58-MAL202190514E3
Cap Aluminum Lytic 470uF 40V 20% (10 X 25mm) Axial 0.37 Ohm 520mA 2500h 85°C Automotive T/R Product overview: MAL202190514E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190514E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 40V 20% (10 X 25mm) Axial 0.37 Ohm 520mA 2500h 85°C Automotive T/R Product overview: MAL202190514E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190514E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803338
Aluminium Capacitors 2803338
Aluminium Capacitor Axial 470uF 40V 20%

Aluminium Capacitor Axial 470uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803339P
Aluminium Capacitors 2803339P
Aluminium Capacitor Axial 470uF 40V 20%

Aluminium Capacitor Axial 470uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803339
Aluminium Capacitors 2803339
Vishay MAL202190514E3 Capacitor

Vishay MAL202190514E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL202190514E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190514E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202190514E3CT-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 2500 Hrs @ 85°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190514E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190514E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190514E3TR-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 2500 Hrs @ 85°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 370mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190514E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190514E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190514E3
CAP ALUM 470UF 20% 40V AXIAL

CAP ALUM 470UF 20% 40V AXIAL

Supplier's Site
Cap, 470Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay
69AH0800
Cap, 470Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay 69AH0800
CAP, 470UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 470UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202190514E3 2803338 2803339 56-MAL202190514E3CT-ND MAL202190514E3 69AH0800
Product Name Automotive 470uF 40V 0.37 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers