Vishay MAL202127471E3 Capacitor
Aluminium Capacitors Axial 470uF 40V 20%
Aluminium Capacitors Axial 470uF 40V 20%
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 404mOhm @ 100Hz 8000 Hrs @ 85°C
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 404mOhm @ 100Hz 8000 Hrs @ 85°C
Cap Aluminum Lytic 470uF 40V 20% (10 X 30mm) Axial 0.404 Ohm 590mA 8000h 85°C Automotive T/R Product overview: MAL202127471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.404 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.404 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127471E3 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 40V AXIAL
CAP, 470UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803289 | 2803289P | 56-MAL202127471E3CT-ND | 58-MAL202127471E3 | MAL202127471E3 | 69AH0784 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 470uF 40V 0.404 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 4.70E8 microF | 470 microF |