Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202124222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 177mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 177mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202124222E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124222E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202124222E3TR-ND
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 177mOhm @ 100Hz 8000 Hrs @ 85°C

2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 177mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,2200Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C0088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2200Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C0088
Capacitor,2200Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C0088
Capacitor,2200uF,10V DC,20-% Tol,20+% Tol

Capacitor,2200uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202124222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202124222E3
Capacitors - Aluminum Electrolytic Capacitors MAL202124222E3
CAP ALUM 2200UF 20% 10V AXIAL

CAP ALUM 2200UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202124222E3TR-ND 97C0088 MAL202124222E3
Product Name Aluminum Electrolytic Capacitors Capacitor,2200Uf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details