Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204217688E3

Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204217688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204217688E3-ND
Aluminum Electrolytic Capacitors MAL204217688E3-ND
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C

6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204217688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204217688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204217688E3
CAP ALUM 6.8UF 450V AXIAL

CAP ALUM 6.8UF 450V AXIAL

Supplier's Site
222204217688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0997 - Newark, An Avnet Company
Chicago, IL, United States
222204217688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0997
222204217688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0997
222204217688; 450V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

222204217688; 450V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204217688E3-ND MAL204217688E3 97C0997
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222204217688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details