Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204245229E3

Description
22µF 350V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 350V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204245229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204245229E3-ND
Aluminum Electrolytic Capacitors MAL204245229E3-ND
22µF 350V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

22µF 350V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
22 350V 15X30Mm 85 15000H Vishay - 97C1029 - Newark, An Avnet Company
Chicago, IL, United States
22 350V 15X30Mm 85 15000H Vishay
97C1029
22 350V 15X30Mm 85 15000H Vishay 97C1029
22 350V 15x30mm 85 15000h

22 350V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204245229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204245229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204245229E3
CAP ALUM 22UF 350V AXIAL

CAP ALUM 22UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204245229E3-ND 97C1029 MAL204245229E3
Product Name Aluminum Electrolytic Capacitors 22 350V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details