Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204131229E3

Description
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204131229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204131229E3-ND
Aluminum Electrolytic Capacitors MAL204131229E3-ND
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C

22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204131229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204131229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204131229E3
CAP ALUM 22UF 160V AXIAL

CAP ALUM 22UF 160V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL204131229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204131229E3
Aluminum Electrolytic Capacitors MAL204131229E3
CAP ALUM 22UF 160V AXIAL

CAP ALUM 22UF 160V AXIAL

Supplier's Site Datasheet
22 160V 10X25Mm 85 5000H Vishay - 97C0966 - Newark, An Avnet Company
Chicago, IL, United States
22 160V 10X25Mm 85 5000H Vishay
97C0966
22 160V 10X25Mm 85 5000H Vishay 97C0966
22 160V 10x25mm 85 5000h

22 160V 10x25mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL204131229E3-ND MAL204131229E3 MAL204131229E3 97C0966
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 22 160V 10X25Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details