DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
60
70
80
90
100
103
104
105
106
107
108
109
110
111
112
113
114
115
120
130
140
150
160
170
196
| Product Name | Notes |
|---|---|
| 1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric) | |
| 1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric) | |
| 1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric) | |
| 1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric) | |
| 1.5µH Shielded Wirewound Inductor 370mA 750mOhm Max 1210 (3225 Metric) | |
| 1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric) | |
| 1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric) | |
| 1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric) | |
| 10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric) | |
| 10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric) | |
| 100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric) | |
| 100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric) | |
| 100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric) | |
| 100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric) | |
| 10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric) | |
| 12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric) | |
| 12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric) | |
| 120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric) | |
| 120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric) | |
| 120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric) | |
| 15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric) | |
| 15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric) | |
| 150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric) | |
| 150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric) | |
| 150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric) | |
| 15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric) | |
| 18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric) | |
| 18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric) | |
| 180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric) | |
| 180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric) | |
| 180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric) | |
| 1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric) | |
| 2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric) | |
| 2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric) | |
| 2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric) | |
| 2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric) | |
| 22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric) | |
| 22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric) | |
| 220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric) | |
| 220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric) | |
| 220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric) | |
| 22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric) | |
| 27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric) | |
| 27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric) | |
| 270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric) | |
| 270nH Shielded Wirewound Inductor 1812 (4532 Metric) | |
| 270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric) | |
| 27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric) | |
| 3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric) | |
| 3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric) | |
| 3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric) | |
| 3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric) | |
| 33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric) | |
| 33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric) | |
| 330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric) | |
| 330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric) | |
| 330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric) | |
| 33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric) | |
| 39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric) | |
| 39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric) | |
| 390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric) | |
| 390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric) | |
| 390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric) | |
| 39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric) | |
| 4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric) | |
| 4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric) | |
| 47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric) | |
| 47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric) | |
| 470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric) | |
| 470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric) | |
| 470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric) | |
| 47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric) | |
| 5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric) | |
| 5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric) | |
| 56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric) | |
| 56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric) | |
| 560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric) | |
| 560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric) | |
| 560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric) | |
| 56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric) | |
| 6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric) | |
| 6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric) | |
| 68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric) | |
| 68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric) | |
| 680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric) | |
| 680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric) | |
| 680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric) | |
| 68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric) | |
| 8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric) | |
| 8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric) | |
| 82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric) | |
| 82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric) | |
| 820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric) | |
| 820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric) | |
| 820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric) | |
| 82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric) | |
| FIXED IND 22UH 150MA 3.1 OHM SMD | |
| FIXED IND 8.2UH 195MA 1.65 OHM |
| << Prev | Next >> |