Vishay Intertechnology, Inc. INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB150J

Description
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB150J
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB150J
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB150J-ND
Fixed Inductors ISC1210EB150J-ND
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB150J ISC1210EB150J-ND
Product Name INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 165 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details