Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB47NM

Description
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB47NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB47NM-ND
Fixed Inductors ISC1210EB47NM-ND
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB47NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB47NM-ND ISC1210EB47NM
Product Name Fixed Inductors INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details