Vishay Intertechnology, Inc. INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB39NJ

Description
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB39NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB39NJ
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB39NJ
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB39NJ-ND
Fixed Inductors ISC1210EB39NJ-ND
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB39NJ ISC1210EB39NJ-ND
Product Name INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Shielded 240 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details