Vishay Intertechnology, Inc. INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER120J

Description
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER120J
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER120J
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ER120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER120J-ND
Fixed Inductors ISC1210ER120J-ND
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER120J ISC1210ER120J-ND
Product Name INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 175 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details