Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER1R2K

Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER1R2K-ND
Fixed Inductors ISC1210ER1R2K-ND
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 650 mOhm Max - ISC1210ER1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 650 mOhm Max
ISC1210ER1R2K
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 650 mOhm Max ISC1210ER1R2K
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 1.2Uh, 390Ma, 10% 110Mhz; Body Material Vishay - 53K5325 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.2Uh, 390Ma, 10% 110Mhz; Body Material Vishay
53K5325
Power Inductor, 1.2Uh, 390Ma, 10% 110Mhz; Body Material Vishay 53K5325
POWER INDUCTOR, 1.2UH, 390MA, 10% 110MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:390mA; DC Current Rating:390mA; DC Resistance Max:0.65ohm; Inductance:1.2µH; Inductance Tolerance:± 10% RoHS Compliant: Yes

POWER INDUCTOR, 1.2UH, 390MA, 10% 110MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:390mA; DC Current Rating:390mA; DC Resistance Max:0.65ohm; Inductance:1.2µH; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER1R2K-ND ISC1210ER1R2K 53K5325
Product Name Fixed Inductors INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 650 mOhm Max Power Inductor, 1.2Uh, 390Ma, 10% 110Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3639E151NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details