Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB330J

Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB330J-ND
Fixed Inductors ISC1210EB330J-ND
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB330J
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB330J
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB330J-ND ISC1210EB330J
Product Name Fixed Inductors INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 2567569P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details