Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB5R6K

Description
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB5R6K-ND
Fixed Inductors ISC1210EB5R6K-ND
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB5R6K ISC1210EB5R6K-ND
Product Name INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 210 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers