Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB820J

Description
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB820J-ND
Fixed Inductors ISC1210EB820J-ND
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)

82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB820J
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB820J
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB820J-ND ISC1210EB820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details