Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB6R8J

Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB6R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB6R8J-ND
Fixed Inductors ISC1210EB6R8J-ND
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB6R8J
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB6R8J
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB6R8J-ND ISC1210EB6R8J
Product Name Fixed Inductors INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details