Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR68J

Description
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR68J-ND
Fixed Inductors ISC1210EBR68J-ND
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1210EBR68J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 2-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details