Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB10NK

Description
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB10NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB10NK-ND
Fixed Inductors ISC1210EB10NK-ND
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)

10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10NH 10% 1210 10nH 810mA - - Non-Magnetic Core ¦10% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB10NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 10% 1210 10nH 810mA - - Non-Magnetic Core ¦10% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB10NK
INDUCTOR WW 10NH 10% 1210 10nH 810mA - - Non-Magnetic Core ¦10% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB10NK
INDUCTOR WW 10NH 10% 1210 10nH 810mA - - Non-Magnetic Core ¦10% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10NH 10% 1210 10nH 810mA - - Non-Magnetic Core ¦10% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB10NK-ND ISC1210EB10NK
Product Name Fixed Inductors INDUCTOR WW 10NH 10% 1210 10nH 810mA - - Non-Magnetic Core ¦10% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details